Manufacturer: TE Connectivity
Win Source Part Number: 858445-87224-8
Series: AMPMODU Mod II
Operating Temperature Range: -65°C ~ 105°C
Features: Connector Header Through Hole 8 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 87224
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 87224-8-ND, A26555, -87224-8-SI, 2266-87224-8, 872248
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm Straight Thru-Hole Male Header Product overview: 87224-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87224-8 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa
Standard Header Type, Thermoplastic Housing, 0.025 in. Post Size, Through Hole Header
Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy.
0.125 " termination post length
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 858445-87224-8 | A26555-ND | 316-87224-8 | 90F4560 | 70082844 |
| Product Name | Rectangular Connectors - 87224-8 | Headers, Male Pins | Electronic Connector | Board-Board Connector Header, 8 Position, 1Row; Connector Systems Amp - Te Connectivity | Header; Standard; PCB Mount; Single; 8;0.025 in.; 0.125 in.; Square; 0.1 in. |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector | ||
| Mounting | Through Hole | Through Hole | PCB Mount | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 8 # |