Rib-Cage ™, Rib-Cage ® Board To Board Connector, Through Mount Right-Angle Shrouded PCB Header, 40 Positions, Mounting Ears ., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87402-120LF.
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
CONN, R/A HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87402-120LF | 609-3167-ND | 69K0963 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Conn, R/a Header, 40Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 800 volts |