Rib-Cage ™, Rib-Cage ® Board To Board Connector, Through Mount Right-Angle Shrouded PCB Header, 20 Positions, Mounting Ears ., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87402-110LF.
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
RIB III R/A HDR W/.075-87402-110LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87402-110LF | 609-3165-ND | 72K4766 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Rib Iii R/a Hdr W/.075-87402-110Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 800 volts |