USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Standard, Right Angle, Surface Mount, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87583-1010RPALF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB Connectors 87583-1010RPALF-USB
USB-87583-1010RPALF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87583-1010RPALF | 87583-1010RPALF-ND | 87583-1010RPALF | 51Y9808 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb-87583-1010Rpalf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | |||
| Category | USB |