"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"
Header Connector,PCB Mount,RECEPT,5 Contacts,PIN,0.156 Pitch,R ANGLE PC TAIL Terminal RoHS Compliant: Yes
CONN HEADER R/A 5POS 3.96MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87258-5-ND | 19H8277 | 87258-5 |
| Product Name | Headers, Male Pins | Header Connector,pcb Mount,recept,5 Contacts,pin,0.156 Pitch,r Angle Pc Tail Terminal Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |