USB 2.0, USB 2.0, Input Output Connector, USB Type A, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87520-1010ALF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
CONN RCPT USB2.0 TYPEA 4POS R/A
USB Connectors USB S/D RECEPTNECTOR
USB S/D RECEPTNECTOR LF-87520-1010ALF / Tap/Rl RoHS Compliant: Yes
USB, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87520-1010ALF | 609-87520-1010ALFTR-ND | 87520-1010ALF | 75K5546 | 27AJ4023 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb S/d Receptnector Lf-87520-1010Alf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Usb, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Termination | Through Hole | Solder Pin | |||
| Category | USB |