TE Connectivity Headers, Male Pins 87224-4

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26547-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26547-ND
Headers, Male Pins A26547-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-87224-4
3A Electronic Connector 316-87224-4
4 Pos Male Header, Straight, 2.54mm Pitch, 3A, Gold Product overview: 87224-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87224-4 can be used for catalog matching and distributor lookup.

4 Pos Male Header, Straight, 2.54mm Pitch, 3A, Gold Product overview: 87224-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87224-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity - 90F4429 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity
90F4429
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity 90F4429
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26547-ND 316-87224-4 90F4429
Product Name Headers, Male Pins 3A Electronic Connector Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data