Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-805LF.
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
DX VCC DR .100 DP / 598 ROHS COMPLIANT: YES
DX VCC DR .100 DP / AMPHENOL FCI
CONN RCPT 10POS 0.1 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87606-805LF | 609-5222-ND | 63K0843 | 87606-805LF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Dx Vcc Dr .100 Dp / 598 Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |