Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Low Profile Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 87180-388LF.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
LOW PRO. PCB III HORI MJ-87180-388LF / Tube RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors LOW PRO. PCB III HORI MJ
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87180-388LF | 87180-388LF-ND | 06M2373 | 87180-388LF |
| Product Name | Modular Jack | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Low Pro. Pcb Iii Hori Mj-87180-388Lf / Tube Rohs Compliant Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | |
| Gender | Female / Jack | |||
| Geometry | Right Angle | Right Angle | ||
| Termination | Board Through Mount | Through Hole |