2 Pos 3A Gold Male Pin Header, Straight, Thru-Hole, 2.54mm Pitch Product overview: 87227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87227-1 can be used for catalog matching and distributor lookup.
Connectors
Connector Header Through Hole 2 position
BTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-87227-1 | 87227-1 | A26565-ND | 77AC1827 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | Btb Connector, Header, 2Pos, 2Row; Connector Systems Amp - Te Connectivity | |
| Gender | Male / Plug | |||
| Termination | Through Hole | Through Hole Straight | ||
| Current Rating | 3.0 amps | 3.0 amps |