TE Connectivity 3A Electronic Connector 87227-5

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
3A Electronic Connector
316-87227-5
3A Electronic Connector 316-87227-5
10 Pos 2 Row 2.54mm Pitch Male Header, Straight, Gold, 3A, UL94 V-0 Product overview: 87227-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87227-5 can be used for catalog matching and distributor lookup.

10 Pos 2 Row 2.54mm Pitch Male Header, Straight, Gold, 3A, UL94 V-0 Product overview: 87227-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87227-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A26573-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26573-ND
Headers, Male Pins A26573-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity - 90F4659 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity
90F4659
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 90F4659
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site
Header; Standard; PCB Mount; Dual; 10; 0.025 in.; 0.125 in.; 3 A; 5000 Megohms - 70082848 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Standard; PCB Mount; Dual; 10; 0.025 in.; 0.125 in.; 3 A; 5000 Megohms
70082848
Header; Standard; PCB Mount; Dual; 10; 0.025 in.; 0.125 in.; 3 A; 5000 Megohms 70082848
Standard Header Type, Thermoplastic Housing, 0.025 in. Post Size, Through Hole Header Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy. 0.125 " termination post length

Standard Header Type, Thermoplastic Housing, 0.025 in. Post Size, Through Hole Header
Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy.
0.125 " termination post length

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 87227-5 316-87227-5 A26573-ND 90F4659 70082848
Product Name 3A Electronic Connector Headers, Male Pins Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity Header; Standard; PCB Mount; Dual; 10; 0.025 in.; 0.125 in.; 3 A; 5000 Megohms
Termination Through Hole Through Hole Straight Thru-Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data