Rib-Cage ™, Rib-Cage ® Board To Board Connector, Through Mount Right-Angle Shrouded PCB Header, 80 Positions, Mounting Ears ., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87402-140LF.
"Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)"
80 Pos 1.27mm RA Solder Header, Male, Gold Plated Product overview: 87402-140LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87402-140LF can be used for catalog matching and distributor lookup.
RIB III R/A HDR W/.075-87402-140LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87402-140LF | 609-3171-ND | 2027-87402-140LF | 72K4768 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Electronic Connector | Rib Iii R/a Hdr W/.075-87402-140Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 800 volts |