Amphenol Corporation BERGSTIK STR 86837-172H

Description
BERGSTIK STR, 86837-172H-B/S II, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 86837172H
Request a Quote Datasheet
Description
BERGSTIK STR, 86837-172H-B/S II, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 86837172H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTIK STR - 86837-172H - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTIK STR
86837-172H
BERGSTIK STR 86837-172H
BERGSTIK STR, 86837-172H-B/S II, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 86837172H

BERGSTIK STR, 86837-172H-B/S II, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 86837172H

Supplier's Site
Headers, Male Pins - 86837-172H-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
86837-172H-ND
Headers, Male Pins 86837-172H-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,72 Contacts,pin,0.1 Pitch,pc Tail Terminal Amphenol Communications Solutions - 32B7695 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,72 Contacts,pin,0.1 Pitch,pc Tail Terminal Amphenol Communications Solutions
32B7695
Header Connector,pcb Mount,recept,72 Contacts,pin,0.1 Pitch,pc Tail Terminal Amphenol Communications Solutions 32B7695
Header Connector,PCB Mount,RECEPT,72 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,72 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 86837-172H 86837-172H-ND 32B7695
Product Name BERGSTIK STR Headers, Male Pins Header Connector,pcb Mount,recept,72 Contacts,pin,0.1 Pitch,pc Tail Terminal Amphenol Communications Solutions
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPD Series Strip Connectors - Dual Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Box Header
Termination Through Hole
View Details
PwrBlade ® - 51915-105LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details