6 Position Spring Mating Target Connector Through Hole, Solder Cup
CONNECTOR, HEADER, 6POS, 4MM, SOLDER; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:PCB Mount; Contact Material:Brass Alloy; Product Range:868 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED10460-ND | 78AC3575 |
| Product Name | Spring Loaded | Connector, Header, 6Pos, 4Mm, Solder; Spring Loaded Connector Type Mill Max |
| Connector Type | Mating Target |