DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 990 1000 1010 1020 1030 1040 1050 1051 1052 1053 1054 1055 1056 1057 1058 1059 1060 1061 1062 1070 1080 1090 1100 1110 1120 1150 1200 1250 1300 1350 1400 1500 1569
Product Name Notes
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

<< Prev Next >>