TE Connectivity 3A Electronic Connector 87215-8

Description
24 Pos 2.54mm Unshrouded Header HDR, Male, Gold, 3A, Thru-Hole Product overview: 87215-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87215-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 Pos 2.54mm Unshrouded Header HDR, Male, Gold, 3A, Thru-Hole Product overview: 87215-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87215-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-87215-8
3A Electronic Connector 316-87215-8
24 Pos 2.54mm Unshrouded Header HDR, Male, Gold, 3A, Thru-Hole Product overview: 87215-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87215-8 can be used for catalog matching and distributor lookup.

24 Pos 2.54mm Unshrouded Header HDR, Male, Gold, 3A, Thru-Hole Product overview: 87215-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87215-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A26582-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26582-ND
Headers, Male Pins A26582-ND
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"

"Connector Header Through Hole 24 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 316-87215-8 A26582-ND
Product Name 3A Electronic Connector Headers, Male Pins
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details