USB 2.0, USB 2.0, Input Output Connector, USB Type A, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87520-0010ALF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
CONN RCPT USB2.0 TYPEA 4POS R/A
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
87520-0010ALF-USB S/D RECEPT LF / AMPHENOL FCI
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors USB S/D RECEPT
CONN RCPT USB2.0 TYPEA 4POS R/A
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87520-0010ALF | 609-87520-0010ALFCT-ND | 72K4775 | 39AJ5261 | 87520-0010ALF | 87520-0010ALF |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions | 87520-0010Alf-Usb S/d Recept Lf / Amphenol Fci Amphenol Communications Solutions | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Through Hole | Solder Pin | Solder | |||
| Category | USB |