Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 50 Positions, Plain Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87401-125.
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
87401-125-RIB III VERT SMT HDR / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87401-125 | 609-87401-125-ND | 39AJ5253 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | 87401-125-Rib Iii Vert Smt Hdr / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 800 volts |