Rib-Cage ™, Ribcage ® , Board to Board connector, Surface Mount PCB Receptacle, 30 Positions, Plain Mounting style, Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87022-615.
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
Header Connector,PCB Mount,PLUG,30 Contacts,SKT,0.05 Pitch,SURFACE MOUNT Terminal
CONN RCPT 30POS 0.05 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87022-615 | 609-87022-615-ND | 32B7791 | 87022-615 |
| Product Name | Rib-Cage ™ | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,30 Contacts,skt,0.05 Pitch,surface Mount Terminal Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 800 volts | |||
| Current Rating | 1.0 amps |