USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Standard, Right Angle, Surface Mount, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87583-0010BHLF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87583-0010BHLF | 609-87583-0010BHLF-ND | 51Y9806 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | |
| Geometry | Right Angle | Right Angle | |
| Termination | Surface Mount | ||
| Category | USB |