"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
CONN HEADER RT/A .100 6POS 15AU
06 MODII HDR DRRA UNSHRD .100 ROHS COMPLIANT: YES
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26593-ND | 792-87230-3 | 90F4670 |
| Product Name | Headers, Male Pins | CONN HEADER RT/A .100 6POS 15AU | 06 Modii Hdr Drra Unshrd .100 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps | |
| Number of Contacts | 6 # |