Mill-Max Mfg. Corp. Spring Loaded 868-22-006-00-011101

Description
6 Position Spring Piston Connector Through Hole, Solder Cup
Request a Quote Datasheet
Description
6 Position Spring Piston Connector Through Hole, Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED10455-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED10455-ND
Spring Loaded ED10455-ND
6 Position Spring Piston Connector Through Hole, Solder Cup

6 Position Spring Piston Connector Through Hole, Solder Cup

Buy Now Datasheet
Connector, Header, 6Pos, 4Mm, Solder; Spring Loaded Connector Type Mill Max - 78AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 4Mm, Solder; Spring Loaded Connector Type Mill Max
78AC3580
Connector, Header, 6Pos, 4Mm, Solder; Spring Loaded Connector Type Mill Max 78AC3580
CONNECTOR, HEADER, 6POS, 4MM, SOLDER; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:PCB Mount; Contact Material:Brass Alloy; Product Range:868 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 4MM, SOLDER; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:PCB Mount; Contact Material:Brass Alloy; Product Range:868 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED10455-ND 78AC3580
Product Name Spring Loaded Connector, Header, 6Pos, 4Mm, Solder; Spring Loaded Connector Type Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28541-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers