Amphenol Corporation Rib-Cage ™ 87409-120LF

Description
Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 40 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-120LF.
Request a Quote Datasheet
Description
Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 40 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-120LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rib-Cage ™ - 87409-120LF - Amphenol Communications Solutions
Nashua, NH, United States
Rib-Cage ™
87409-120LF
Rib-Cage ™ 87409-120LF
Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 40 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-120LF.

Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 40 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-120LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 800V 1A Electronic Connector
2027-87409-120LF
SMD 800V 1A Electronic Connector 2027-87409-120LF
40 Pos 1.27mm Solder Header, Male, 800V, 1A, SMD Product overview: 87409-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 800V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87409-120LF can be used for catalog matching and distributor lookup.

40 Pos 1.27mm Solder Header, Male, 800V, 1A, SMD Product overview: 87409-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 800V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87409-120LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-1555-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1555-ND
Headers, Male Pins 609-1555-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions - 06M2392 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions
06M2392
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions 06M2392
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 87409-120LF 2027-87409-120LF 609-1555-ND 06M2392
Product Name Rib-Cage ™ SMD 800V 1A Electronic Connector Headers, Male Pins Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Surface Mount Solder Surface Mount
Voltage Rating 800 volts 800 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data