Amphenol Corporation USB 2.0 87583-3010RPLF

Description
USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Standard, Right Angle, Surface Mount, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87583-3010RPLF.
Request a Quote Datasheet
Description
USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Standard, Right Angle, Surface Mount, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87583-3010RPLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Standard, Right Angle, Surface Mount, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87583-3010RPLF.

USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Standard, Right Angle, Surface Mount, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87583-3010RPLF.

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 609-6260-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-6260-2-ND
USB, DVI, HDMI Connector Assemblies 609-6260-2-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-6260-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-6260-1-ND
USB, DVI, HDMI Connector Assemblies 609-6260-1-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-6260-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-6260-6-ND
USB, DVI, HDMI Connector Assemblies 609-6260-6-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
87583-3010RPLF
USB Connectors 87583-3010RPLF
USB Connectors 30u GXT Con, 4 Pins Type A USB Rcpt

USB Connectors 30u GXT Con, 4 Pins Type A USB Rcpt

Buy Now Datasheet
Usb S/d Lf-87583-3010Rplf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 51Y9814 - Newark, An Avnet Company
Chicago, IL, United States
Usb S/d Lf-87583-3010Rplf / Tap/rl Rohs Compliant Amphenol Communications Solutions
51Y9814
Usb S/d Lf-87583-3010Rplf / Tap/rl Rohs Compliant Amphenol Communications Solutions 51Y9814
USB S/D LF-87583-3010RPLF / Tap/Rl RoHS Compliant: Yes

USB S/D LF-87583-3010RPLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Usb, 2.0 Type A, R/a Rcpt, 4Pos, Smt; Usb Connector Type Amphenol Communications Solutions - 27AJ4025 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, R/a Rcpt, 4Pos, Smt; Usb Connector Type Amphenol Communications Solutions
27AJ4025
Usb, 2.0 Type A, R/a Rcpt, 4Pos, Smt; Usb Connector Type Amphenol Communications Solutions 27AJ4025
USB, 2.0 TYPE A, R/A RCPT, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 2.0 TYPE A, R/A RCPT, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87583-3010RPLF 609-6260-2-ND 87583-3010RPLF 51Y9814 27AJ4025
Product Name USB 2.0 USB, DVI, HDMI Connector Assemblies USB Connectors Usb S/d Lf-87583-3010Rplf / Tap/rl Rohs Compliant Amphenol Communications Solutions Usb, 2.0 Type A, R/a Rcpt, 4Pos, Smt; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB USB
Geometry Right Angle Right Angle Right Angle
Termination Surface Mount SMD/SMT
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2108877-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Polarized Nano Connectors - COTS - A79608-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1526-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details