Rib-Cage ™, Rib-Cage ® Wire To Board Connector, Surface Mount Vertical Shrouded PCB Header, 10 Positions, Plain Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87407-105LF.
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
RIB-CAGE HEADER
WTB CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87407-105LF | 609-3654-ND | Amphenol FCI Asia 87407-105LF | 29AH2992 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Wtb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 800 volts |