4 Pos 2.54mm Gold Male Pin Header, Straight Thru-Hole Product overview: 87227-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87227-2 can be used for catalog matching and distributor lookup.
Connectors
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
CONN HEADER VERT 4POS 2.54MM
CONN HEADER VERT .100 4POS 15AU
BTB CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-87227-2 | 87227-2 | A26567-ND | 792-87227-2 | 95AC0727 |
| Product Name | Electronic Connector | Headers, Male Pins | CONN HEADER VERT .100 4POS 15AU | Btb Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | |
| Termination | Through Hole | Solder | Through Hole Straight | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Connector Type | Header Connector; Header | Board to Board Connector |