Rib-Cage ™, Ribcage ® , Wire to Board connector, Surface Mount PCB Receptacle, 10 Positions, Locator Mounting style, Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87023-605LF.
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
87023-605LF-RIB CAGE II VCC S.M. LOC / AMPHENOL FCI
CONN RCPT 10POS 0.05 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87023-605LF | 609-87023-605LF-ND | 39AJ5244 | 87023-605LF |
| Product Name | Rib-Cage ™ | Headers, Receptacles, Female Sockets | 87023-605Lf-Rib Cage Ii Vcc S.m. Loc / Amphenol Fci Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 800 volts | |||
| Current Rating | 1.0 amps |