Keystone Electronics Corp. Screw Connectors 8734

Description
1 Pin Binding Post M2.5 Through Hole
Request a Quote Datasheet
Description
1 Pin Binding Post M2.5 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-8734-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-8734-ND
Screw Connectors 36-8734-ND
1 Pin Binding Post M2.5 Through Hole

1 Pin Binding Post M2.5 Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8734
Terminals 8734
Terminals METRIC MINIATURE BINDING POST

Terminals METRIC MINIATURE BINDING POST

Buy Now Datasheet
Mini Binding Post, 15A, Through Hole; Product Range Keystone - 02AC5229 - Newark, An Avnet Company
Chicago, IL, United States
Mini Binding Post, 15A, Through Hole; Product Range Keystone
02AC5229
Mini Binding Post, 15A, Through Hole; Product Range Keystone 02AC5229
MINI BINDING POST, 15A, THROUGH HOLE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:PCB Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

MINI BINDING POST, 15A, THROUGH HOLE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:PCB Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-8734-ND 8734 02AC5229
Product Name Screw Connectors Terminals Mini Binding Post, 15A, Through Hole; Product Range Keystone
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1968-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PwrBlade ® - 51915-134LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers