TE Connectivity Headers, Male Pins 87220-2

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26542-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26542-ND
Headers, Male Pins A26542-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Miscellaneous - 87220-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
87220-2
Connectors Miscellaneous 87220-2
02 MODII HDR SRST UNSHRD .100

02 MODII HDR SRST UNSHRD .100

Buy Now
Singapore, Singapore
Through-Hole 3A Electronic Connector
316-87220-2
Through-Hole 3A Electronic Connector 316-87220-2
2 Pos 1 Row 2.54mm Pitch Male Pin Header, Straight, Through Hole, 3A Product overview: 87220-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87220-2 can be used for catalog matching and distributor lookup.

2 Pos 1 Row 2.54mm Pitch Male Pin Header, Straight, Through Hole, 3A Product overview: 87220-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87220-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header; Standard; PC Board; Single; 2; 0.025 in.; 0.125 in.; Square; 0.1 in. - 70082840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Standard; PC Board; Single; 2; 0.025 in.; 0.125 in.; Square; 0.1 in.
70082840
Header; Standard; PC Board; Single; 2; 0.025 in.; 0.125 in.; Square; 0.1 in. 70082840
Vertical Mount Angle PC Board Mounting Type Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy. Standard header type.

Vertical Mount Angle PC Board Mounting Type
Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy.
Standard header type.

Supplier's Site
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity - 90F4423 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity
90F4423
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity 90F4423
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
02 Modii Hdr Srst Unshrd .100 Amp - Te Connectivity - 77AC1821 - Newark, An Avnet Company
Chicago, IL, United States
02 Modii Hdr Srst Unshrd .100 Amp - Te Connectivity
77AC1821
02 Modii Hdr Srst Unshrd .100 Amp - Te Connectivity 77AC1821
02 MODII HDR SRST UNSHRD .100

02 MODII HDR SRST UNSHRD .100

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26542-ND 87220-2 316-87220-2 70082840 90F4423 77AC1821
Product Name Headers, Male Pins Connectors Miscellaneous Through-Hole 3A Electronic Connector Header; Standard; PC Board; Single; 2; 0.025 in.; 0.125 in.; Square; 0.1 in. Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity 02 Modii Hdr Srst Unshrd .100 Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole PC Board
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data