"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
10 Pos 2.54mm Gold Male Pin Header, Straight, 3A, 750V, TH Product overview: 87215-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87215-2 can be used for catalog matching and distributor lookup.
10 MODII HDR DRST UNSHRD .100
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26572-ND | 316-87215-2 | 77AC1819 |
| Product Name | Headers, Male Pins | 3A 750V Electronic Connector | 10 Modii Hdr Drst Unshrd .100 Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |