Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 10 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-105TRLF.
CONN HEADER SMD 10POS 1.27MM
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
CONN HEADER SMD 10POS 1.27MM
RIBCAGE-87409-105TRL
87409-105TRLF-RIBCAG
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87409-105TRLF | 609-87409-105TRLFDKR-ND | 64AC8941 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Ribcage-87409-105Trlf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 800 volts |