3 Position Spring Mating Target Connector Through Hole, Solder Cup
CONNECTOR, HEADER, 3POS, 4MM, SOLDER; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:PCB Mount; Contact Material:Brass Alloy; Product Range:868 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 3POS, 4MM, SOLDER; SPRING LOADED CONNECTOR TYPE:TARGET HEADER; PITCH SPACING:4MM; NO. OF ROWS:1 ROW; NO. OF CONTACTS:3CONTACTS; CONNECTOR MOUNTING:PCB MOUNT; CONTACT MATERIAL:BRASS ALLOY; PRODUCT RANGE:868 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED10457-ND | 78AC3572 | 108965248 |
| Product Name | Spring Loaded | Connector, Header, 3Pos, 4Mm, Solder; Spring Loaded Connector Type Mill Max | Connector/Terminal/Pin |
| Connector Type | Mating Target |