1 Pin Binding Post M2.5 Through Hole
MINI BINDING POST, 15A, TIN; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 36-8737-ND | 39T9086 |
| Product Name | Screw Connectors | Mini Binding Post, 15A, Tin; Product Range Keystone |
| Mounting | Through Hole | Panel Mount |