Amphenol Corporation Dubox ® 87606-303LF

Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Double Row, 6 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-303LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Double Row, 6 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-303LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 87606-303LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
87606-303LF
Dubox ® 87606-303LF
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Double Row, 6 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-303LF

Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Double Row, 6 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-303LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-87606-303LF
Electronic Connector 2027-87606-303LF
6 Pos 2.54mm Receptacle Header, Straight, Thru-Hole, Gold Plated Product overview: 87606-303LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-303LF can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Receptacle Header, Straight, Thru-Hole, Gold Plated Product overview: 87606-303LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-303LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 2463063 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463063
PCB Sockets 2463063
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2463064 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463064
PCB Sockets 2463064
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Receptacles, Female Sockets - 609-6001-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6001-ND
Headers, Receptacles, Female Sockets 609-6001-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K0745 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K0745
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K0745
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 87606 Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 87606 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 87606-303LF 2027-87606-303LF 2463063 609-6001-ND 63K0745
Product Name Dubox ® Electronic Connector PCB Sockets Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data