Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-309LF
Manufacturer: AMPHENOL
Win Source Part Number: 908579-87606-309LF
Series: Dubox™
Features: 18 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: 87606
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-87606-309LF, 87606-309LF-ND
18 Pos 2.54mm Receptacle Header, Straight, Gold, 3A, 125°C Product overview: 87606-309LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-309LF can be used for catalog matching and distributor lookup.
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 18POS 0.1 GOLD PCB
CONN, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87606-309LF | 908579-87606-309LF | 2027-87606-309LF | 609-87606-309LF-ND | 87606-309LF | 63K0749 |
| Product Name | Dubox ® | Rectangular Connectors - 87606-309LF | 3A Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Voltage Rating | 1000 volts | |||||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps | ||||
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole Mount |