Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 60 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-130LF.
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
CONN HEADER SMD 60POS 1.27MM
87409-130LF-RIB III VERT SMT HDR / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87409-130LF | 609-3177-ND | 87409-130LF | 39AJ5259 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 87409-130Lf-Rib Iii Vert Smt Hdr / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 800 volts | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |