Manufacturer: Keystone Electronics
Win Source Part Number: 858447-8730
Features: Pin Binding Post M2.5 Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36-8730, 8730K, 8730K-ND
1 Pin Binding Post M2.5 Through Hole
MINI BINDING POST, 15A, THROUGH HOLE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:PCB Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 858447-8730 | 36-8730-ND | 22M3464 |
| Product Name | Terminals - 8730 | Screw Connectors | Mini Binding Post, 15A, Through Hole; Product Range Keystone |
| Mounting | Through Hole | Through Hole | PCB Mount |