"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
3A Gold Pin Header, 2.54mm Pitch, Straight, 3 Pos, Through Hole Product overview: 87224-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87224-3 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Boa
Standard Header Type, Thermoplastic Housing, 0.025 in. Post Size, Through Hole Header
Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy.
0.125 " termination post length
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26545-ND | 316-87224-3 | 50F752 | 70087275 |
| Product Name | Headers, Male Pins | Through-Hole 3A Electronic Connector | Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity | Header; Standard; PCB Mount; Single; 3;0.025 in.; 0.125 in.; Square; 0.1 in. |
| Connector Type | Header Connector; Header | Board to Board Connector | ||
| Mounting | Through Hole | PCB Mount | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 3 # |