Amphenol Corporation Rib-Cage ™ 87024-615LF

Description
Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 30 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87024-615LF.
Request a Quote Datasheet
Description
Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 30 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87024-615LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rib-Cage ™ - 87024-615LF - Amphenol Communications Solutions
Nashua, NH, United States
Rib-Cage ™
87024-615LF
Rib-Cage ™ 87024-615LF
Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 30 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87024-615LF.

Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 30 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87024-615LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-87024-615LF
SMD Electronic Connector 2027-87024-615LF
Conn Socket Strip SKT 30 POS 1.27mm Solder ST Top Entry SMD Tube Product overview: 87024-615LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87024-615LF can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 30 POS 1.27mm Solder ST Top Entry SMD Tube Product overview: 87024-615LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87024-615LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-1551-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-1551-ND
Headers, Receptacles, Female Sockets 609-1551-ND
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"

"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 997381-87024-615LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
997381-87024-615LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 997381-87024-615LF
Win Source Part Number: 997381-87024-615LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Rib-Cage™ Number of Positions: 30 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 27 Mounting: SMD (SMT) Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.187" (4.75mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 87024615LF,2266-8702 4-615LF,609-1551 Base Product Number: 87024

Win Source Part Number: 997381-87024-615LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Rib-Cage™
Number of Positions: 30
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 27
Mounting: SMD (SMT)
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.187" (4.75mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 87024615LF,2266-87024-615LF,609-1551
Base Product Number: 87024

Buy Now Datasheet
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions - 06M2363 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions
06M2363
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions 06M2363
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:FCI Rib-Cage 87024 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:FCI Rib-Cage 87024 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 87024-615LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
87024-615LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 87024-615LF
CONN RCPT 30POS 0.05 GOLD SMD

CONN RCPT 30POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87024-615LF 2027-87024-615LF 609-1551-ND 997381-87024-615LF 06M2363 87024-615LF
Product Name Rib-Cage ™ SMD Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle Rectangular Connectors, Heavy Duty Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder Solder
Voltage Rating 800 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data