Rib-Cage ™, Rib-Cage ® Board To Board Connector, Through Mount Right-Angle Shrouded PCB Header, 80 Positions, Mounting Ears ., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87402-140.
"Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)"
Header Connector,PCB Mount,RECEPT,80 Contacts,PIN,0.05 Pitch,R ANGLE PC TAIL Terminal,GUIDE SLOT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87402-140 | 609-87402-140-ND | 32B8134 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Header Connector,pcb Mount,recept,80 Contacts,pin,0.05 Pitch,r Angle Pc Tail Terminal,guide Slot Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 800 volts |