TE Connectivity Headers, Male Pins 87221-6

Description
"Connector Header Through Hole 7 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 87221-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
87221-6-ND
Headers, Male Pins 87221-6-ND
"Connector Header Through Hole 7 position 0.150"" (3.81mm)"

"Connector Header Through Hole 7 position 0.150"" (3.81mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
87221-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 87221-6
CONN HEADER VERT 7POS 3.81MM

CONN HEADER VERT 7POS 3.81MM

Supplier's Site
07 Modii Hdr Srst Unshrd .150 Rohs Compliant Amp - Te Connectivity - 19H8259 - Newark, An Avnet Company
Chicago, IL, United States
07 Modii Hdr Srst Unshrd .150 Rohs Compliant Amp - Te Connectivity
19H8259
07 Modii Hdr Srst Unshrd .150 Rohs Compliant Amp - Te Connectivity 19H8259
07 MODII HDR SRST UNSHRD .150 ROHS COMPLIANT: YES

07 MODII HDR SRST UNSHRD .150 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 87221-6-ND 87221-6 19H8259
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 07 Modii Hdr Srst Unshrd .150 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A29092-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Number of Contacts 80 #
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details