Amphenol Corporation Dubox ® 87606-404LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-404LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-404LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 87606-404LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
87606-404LF
Dubox ® 87606-404LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-404LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-404LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-87606-404LF
Electronic Connector 2027-87606-404LF
8 Pos 2.54mm Receptacle Header, Straight, Thru-Hole, 125°C Product overview: 87606-404LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-404LF can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Receptacle Header, Straight, Thru-Hole, 125°C Product overview: 87606-404LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-404LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-87606-404LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-87606-404LF-ND
Headers, Receptacles, Female Sockets 609-87606-404LF-ND
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
87606-404LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 87606-404LF
CONN RCPT 8POS 0.1 TIN PCB

CONN RCPT 8POS 0.1 TIN PCB

Supplier's Site
Btb Conn, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K0784 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K0784
Btb Conn, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K0784
BTB CONN, RCPT, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 87606 Series RoHS Compliant: Yes

BTB CONN, RCPT, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 87606 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 87606-404LF 2027-87606-404LF 609-87606-404LF-ND 87606-404LF 63K0784
Product Name Dubox ® Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Termination Solder Solder
Unlock Full Specs
to access all available technical data