"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
09 MODII HDR SRRA UNSHRD .100 ROHS COMPLIANT: YES
CONN HEADER R/A 9POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87232-9-ND | 19H8264 | 87232-9 |
| Product Name | Headers, Male Pins | 09 Modii Hdr Srra Unshrd .100 Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |