USB 2.0, USB 2.0, Input Output Connector, USB Type A, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87520-0112BLF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors 4P TYPE A RECEPT USB RT ANGLE
CONN RCPT USB2.0 TYPEA 4POS R/A
USB B RECPT LF-87520-0112BLF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87520-0112BLF | 609-87520-0112BLF-ND | 87520-0112BLF | 87520-0112BLF | 06M2409 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb B Recpt Lf-87520-0112Blf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | Solder Pin | Solder | ||
| Category | USB |