6 Pos 2.54mm Straight Thru-Hole Male Header Product overview: 87227-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87227-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Standard Header Type, Thermoplastic Housing, 0.025 in. Post Size, Through Hole Header
Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy.
0.125 " termination post length
06 MODII HDR DRST UNSHRD .100 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-87227-3 | A26569-ND | 70082847 | 77AC1828 |
| Product Name | Electronic Connector | Headers, Male Pins | Header; Standard; PCB Mount; Dual; 6; 0.025 in.; 0.125 in.; 3 A | 06 Modii Hdr Drst Unshrd .100 Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Through Hole | Thru-Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Connector Type | Header Connector; Header |