Amphenol Corporation Rib-Cage ™ 87409-105LF

Description
Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 10 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-105LF.
Request a Quote Datasheet
Description
Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 10 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-105LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rib-Cage ™ - 87409-105LF - Amphenol Communications Solutions
Nashua, NH, United States
Rib-Cage ™
87409-105LF
Rib-Cage ™ 87409-105LF
Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 10 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-105LF.

Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 10 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87409-105LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3175-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3175-ND
Headers, Male Pins 609-3175-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
PCB Headers - 7142485 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7142485
PCB Headers 7142485
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 68K9094 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
68K9094
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 68K9094
CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Rib-Cage III 87409 Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Rib-Cage III 87409 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 87409-105LF 609-3175-ND 7142485 68K9094
Product Name Rib-Cage ™ Headers, Male Pins PCB Headers Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Header Connector Board to Board Connector
Termination Surface Mount Solder Surface Mount Straight
Voltage Rating 800 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data