Modular Jack, Quickie Slimline Header, Surface Mount, Vertical, Double Row, Polarized , 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 87180-062LF.
Telecom and Datacom Connector, 2 Contact(s), Female, Right Angle, Solder Terminal, Jack, LEAD FREE Product overview: 87180-062LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-87180-062LF can be used for catalog matching and distributor lookup.
Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded Cat3
CONNECTOR, RJ11, JACK, 6P2C, THT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P2C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 6-2P HORIZ PCB JCK
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87180-062LF | 2022-87180-062LF | 609-1055-ND | 06M2370 | 87180-062LF |
| Product Name | Modular Jack | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connector, Rj11, Jack, 6P2C, Tht; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | |||
| Termination | Board Through Mount | Through Hole |