3 Pos Male Pin Header, 3A, Gold, .100" Pitch, Straight, TH Product overview: 87220-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87220-3 can be used for catalog matching and distributor lookup.
03 MODII HDR SRST UNSHRD .100
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Standard Header Type, PC Board Mounting Type, Square Contact Shape, Phosphor Bronze Contact Material
Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy.
Standard header type.
87220-3 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-87220-3 | 87220-3 | A26544-ND | 70082841 | 96AC7153 |
| Product Name | 3A Electronic Connector | Connectors Miscellaneous | Headers, Male Pins | Header; Standard; PC Board; Single; 3; 0.025 in.; 0.125 in.; Square; 0.1 in. | 87220-3 Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Thru-Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Connector Type | Header Connector; Header |