ifm efector inc. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up...
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status High noise immunity For position detection or level monitoring...
Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PUR cable For position detection or level monitoring...
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link...
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterization via...
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments For position detection or level monitoring User-friendly communication...
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection...
Easy adjustment to the empty and full state via pushbutton or IO-Link Output function normally open / normally closed programmable Clearly visible indication of the switching status Robust stainless steel...
Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Short connection cable with M12 connector Output function normally open / normally closed programmable From...
Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long...
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable From May 1st 2025, products produced in EU and...
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable Output function normally open / normally closed programmable From...
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With robust M12 connector From May 1st 2025, products produced in EU...
Easy setting of the sensing range via potentiometer High noise immunity Output function normally open / normally closed programmable With DIN connector Clearly visible indication of the switching status From...
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm Wide operating temperature range From...
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm With PVC cable From May...
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range...
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of...
Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With connector that can be...
Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With terminal chamber that can...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable High noise immunity With terminal chamber that can be...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable Two-wire technology Clearly visible indication of the switching status...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status From May 1st 2025, products...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity For position detection or level monitoring From May 1st 2025, products produced...
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable From May 1st 2025,...
Easy setting of the sensing range via potentiometer With connector that can be rotated by 90° Clearly visible indication of the switching status From May 1st 2025, products produced in...
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an...
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status Two-wire technology Output function normally open / normally closed programmable From May...
Easy setting of the sensing range via potentiometer With terminal chamber that can be rotated by 90° Clearly visible indication of the switching status From May 1st 2025, products produced...
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output...
For applications in hazardous areas With combined AC/DC output stage Easy setting of the sensing range via potentiometer Two-wire technology Output function normally open / normally closed programmable From May...
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Excellent price/performance ratio Very high switching frequency From May 1st 2025, products...
Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with...
High ingress protection for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents Long sensing range minimizes physical damage Excellent price/performance ratio Robust stainless steel housing...
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Output function normally open / normally closed programmable With connector that can...
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring From May 1st...
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With terminal chamber that can be rotated by 90° For position detection...
High noise immunity Easy setting of the sensing range via potentiometer Smooth plastic housing to protect against deposits For position detection or level monitoring From May 1st 2025, products produced...
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting...
Long sensing range even through non-magnetizable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the food and beverage industry Wide operating temperature range Food-grade full-metal...
Long sensing range even through non-magnetizable metals: for pig detection Temperature-stable and reproducible switch point Safe switch point also in case of mechanical tolerances Pulse stretching for short signal detection...
Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point High protection rating for the food and beverage industry Wide operating temperature range Food-grade full-metal housing From May...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Clearly visible indication of the switching status...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Compact housing for use where space is...
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters...
Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colors Wear-free and maintenance-free From May 1st 2025, products produced in EU...
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic...
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy...
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy...
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level...
Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy adjustment to the empty and full state via pushbutton For position...
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications...
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles From May 1st...
Reliable level detection of conductive media Easy parameter setting via IO-Link Automatic detection of the output load PNP/NPN Output function normally open / normally closed programmable Clearly visible indication of...
Reliable level detection of conductive media Sensitivity adjustable via teach buttons High noise immunity Output function normally open / normally closed programmable Clearly visible indication of the switching status via...
Reliable level detection through non-metallic vessel walls Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status...
Reliable optical distance measurement with long ranges up to 10 m Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Use in applications...
Reliable optical distance measurement Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly...
Reliable optical object detection with long ranges up to 10 m Precise background suppression Use in applications with background suppression Excellent price/performance ratio User-friendly communication and parameterization via IO-Link Learn...
Reliable wear notification when sensing range decreases Indication of the degree of soiling for preventive maintenance Integrated operating hours and switching cycles counter to monitor the lifetime of tools Quick...
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact,...
With combined AC/DC output and two-wire technology Long sensing range of 60 mm Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use...
With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status From May 1st 2025, products produced in EU...
With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable With terminal chamber that can be rotated...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity From May 1st 2025, products...

<< Prev Next >>