ifm efector inc. Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
| Product Name | Notes |
|---|---|
| current loop display; 36 x 72 x 40 mm; terminals | |
| Digital display; 48 x 109 x 42 mm; terminals | |
| Digital display; 48 x 112 x 116 mm; terminals | |
| LC display; 39 x 75 x 54 mm; terminals | |
| monitor with one analog video input; Cable with connector | |
| monitor with two analog video inputs; Cable with connector | |
| Threshold display; Connector |